Kilo International Knobs DDS-50-4-6

Description
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-4020-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Matte"

"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Matte"

Buy Now Datasheet
Knob;Dia 0.5in;Shaft Sz 0.125in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum - 70126064 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.5in;Shaft Sz 0.125in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum
70126064
Knob;Dia 0.5in;Shaft Sz 0.125in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum 70126064
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-4020-ND 70126064
Product Name Knobs Knob;Dia 0.5in;Shaft Sz 0.125in;Panel;Triangle Skirt Arrow;Black Matte;Aluminum
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal Metal
Knob Type Round Skirted
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Steel Knurled Control Knobs - 21215 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Aluminum Ball Knob - ALB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details