Kilo International Knobs DD-75-4-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-4006-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black Matte"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black Matte"

Buy Now Datasheet
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Side Saw Cut;Black Matte;Aluminum;6-32 - 70126049 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Side Saw Cut;Black Matte;Aluminum;6-32
70126049
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Side Saw Cut;Black Matte;Aluminum;6-32 70126049
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-4006-ND 70126049
Product Name Knobs Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Side Saw Cut;Black Matte;Aluminum;6-32
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
1/4-20 Red Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details
Plastic Ball Knobs - 31315 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Tumble (Sand and buff finish available upon request)
Knob Material Plastic
View Details
Rod Ends With Lobe Knob - RWK - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details