Kilo International Knobs DD-50-4-6

Description
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Line on Side Metal Black Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Line on Side Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-4005-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Line on Side Metal Black Matte"

"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Line on Side Metal Black Matte"

Buy Now Datasheet
Knob;Dia 0.5in;Shaft Sz 0.125in;Panel;Side Saw Cut;Black Matte;Aluminum;6-32 - 70126045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.5in;Shaft Sz 0.125in;Panel;Side Saw Cut;Black Matte;Aluminum;6-32
70126045
Knob;Dia 0.5in;Shaft Sz 0.125in;Panel;Side Saw Cut;Black Matte;Aluminum;6-32 70126045
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-4005-ND 70126045
Product Name Knobs Knob;Dia 0.5in;Shaft Sz 0.125in;Panel;Side Saw Cut;Black Matte;Aluminum;6-32
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 188926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details