The PLZ334W is a 330 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.
Additional Features:
Voltage: 150V
Current: 66A
Power: 330W
Rise time: 10 micro second (which converts to rise and fall times) high-speed response
Possible to perform actual Load simulation by sequence control function
Equipped with USB (Supplied as standard)
The Kikusui PLZ334W Electronic Load features faster rise/fall times with variable slew rates for transient testing on high speed DC/DC convertors and DC power supplies. Test modes are constant current, constant resistance, constant voltage, constant power, or a combination of these modes. Current setting resolution can be as low as 20uA. Sequence function permits 10 sequence patterns to be saved in the built in memory. Battery cell discharge times from load on to load off can be measured. Other functions include soft start, short, ABC memory, set up memory, switching. The Kikusui PLZ334W, Electronic Load has GPIB (SCPI compatible), RS232c and USB as standard.
The PLZ334W is a 330 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.
Additional Features:
- Voltage: 150V
- Current: 66A
- Power: 330W
- Rise time: 10 micro second (which converts to rise and fall times) high-speed response
- Possible to perform actual Load simulation by sequence control function
- Equipped with USB (Supplied as standard)
The Kikusui PLZ334W Electronic Load features faster rise/fall times with variable slew rates for transient testing on high speed DC/DC convertors and DC power supplies. Test modes are constant current, constant resistance, constant voltage, constant power, or a combination of these modes. Current setting resolution can be as low as 20uA. Sequence function permits 10 sequence patterns to be saved in the built in memory. Battery cell discharge times from load on to load off can be measured. Other functions include soft start, short, ABC memory, set up memory, switching. The Kikusui PLZ334W, Electronic Load has GPIB (SCPI compatible), RS232c and USB as standard.