Kikusui America, Inc. DC Electronic Load PLZ152W

Description
The PLZ152W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 110V Current: 30A Power: 150W The PLZ152W is a general purpose 150W Electronic Load. It features an auto ranging 3.5 digit Voltammeter and automatic reset protection from over voltage, over power, and over current conditions. Two load settings can be set and selected. The internal oscillator can switch between these two settings for transient testing in addition to Constant Current and Constant Resistance modes of operation.
Datasheet
Description
The PLZ152W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 110V Current: 30A Power: 150W The PLZ152W is a general purpose 150W Electronic Load. It features an auto ranging 3.5 digit Voltammeter and automatic reset protection from over voltage, over power, and over current conditions. Two load settings can be set and selected. The internal oscillator can switch between these two settings for transient testing in addition to Constant Current and Constant Resistance modes of operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PLZ152W - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PLZ152W
DC Electronic Load PLZ152W
The PLZ152W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 110V Current: 30A Power: 150W The PLZ152W is a general purpose 150W Electronic Load. It features an auto ranging 3.5 digit Voltammeter and automatic reset protection from over voltage, over power, and over current conditions. Two load settings can be set and selected. The internal oscillator can switch between these two settings for transient testing in addition to Constant Current and Constant Resistance modes of operation.

The PLZ152W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 110V
  • Current: 30A
  • Power: 150W

The PLZ152W is a general purpose 150W Electronic Load. It features an auto ranging 3.5 digit Voltammeter and automatic reset protection from over voltage, over power, and over current conditions.
Two load settings can be set and selected. The internal oscillator can switch between these two settings for transient testing in addition to Constant Current and Constant Resistance modes of operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PLZ152W
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
Features Non-Inductive
View Details
Electronic Loads - 2647210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
DC Electronic Load - SLH-60-240-1800 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC; Programmable
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details