Kikusui America, Inc. DC Electronic Load PLZ1002W

Description
The PLZ1002W is a 1000 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 110 Amps: 200 Power: 1000 Watts Constant power mode useful for battery discharge tests Setting of various conditions Variable rise/fall time function Sequence function that allows complicated current simulations Setup function and backup memories Remote sensing that compensates precisely for set values Trigger signal output useful for waveform monitoring Three-memory function and switching function Soft-start function that suppresses output voltage distortion Short-circuit function that allows instantaneous setting of the maximum current Parallel operations that offer increased current and power capacities The Kikusui PLZ1002W is a 1000 Watt, 110 Volt, 200 Amp DC Electronic Load. The PLZ-3W Series is composed of system electronic loads used either in characteristic or lifetime tests of a variety of DC voltage sources such as switching power supplies and primary and secondary batteries, or as burn in loads. Instruments in the PLZ Series have four operation modes: "constant current", "constant resistance", "constant voltage", and "constant power".
Description
The PLZ1002W is a 1000 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 110 Amps: 200 Power: 1000 Watts Constant power mode useful for battery discharge tests Setting of various conditions Variable rise/fall time function Sequence function that allows complicated current simulations Setup function and backup memories Remote sensing that compensates precisely for set values Trigger signal output useful for waveform monitoring Three-memory function and switching function Soft-start function that suppresses output voltage distortion Short-circuit function that allows instantaneous setting of the maximum current Parallel operations that offer increased current and power capacities The Kikusui PLZ1002W is a 1000 Watt, 110 Volt, 200 Amp DC Electronic Load. The PLZ-3W Series is composed of system electronic loads used either in characteristic or lifetime tests of a variety of DC voltage sources such as switching power supplies and primary and secondary batteries, or as burn in loads. Instruments in the PLZ Series have four operation modes: "constant current", "constant resistance", "constant voltage", and "constant power".

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PLZ1002W - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PLZ1002W
DC Electronic Load PLZ1002W
The PLZ1002W is a 1000 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 110 Amps: 200 Power: 1000 Watts Constant power mode useful for battery discharge tests Setting of various conditions Variable rise/fall time function Sequence function that allows complicated current simulations Setup function and backup memories Remote sensing that compensates precisely for set values Trigger signal output useful for waveform monitoring Three-memory function and switching function Soft-start function that suppresses output voltage distortion Short-circuit function that allows instantaneous setting of the maximum current Parallel operations that offer increased current and power capacities The Kikusui PLZ1002W is a 1000 Watt, 110 Volt, 200 Amp DC Electronic Load. The PLZ-3W Series is composed of system electronic loads used either in characteristic or lifetime tests of a variety of DC voltage sources such as switching power supplies and primary and secondary batteries, or as burn in loads. Instruments in the PLZ Series have four operation modes: "constant current", "constant resistance", "constant voltage", and "constant power".

The PLZ1002W is a 1000 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Volts: 110
  • Amps: 200
  • Power: 1000 Watts
  • Constant power mode useful for battery discharge tests
  • Setting of various conditions Variable rise/fall time function
  • Sequence function that allows complicated current simulations
  • Setup function and backup memories
  • Remote sensing that compensates precisely for set values
  • Trigger signal output useful for waveform monitoring
  • Three-memory function and switching function
  • Soft-start function that suppresses output voltage distortion
  • Short-circuit function that allows instantaneous setting of the maximum current
  • Parallel operations that offer increased current and power capacities

The Kikusui PLZ1002W is a 1000 Watt, 110 Volt, 200 Amp DC Electronic Load. The PLZ-3W Series is composed of system electronic loads used either in characteristic or lifetime tests of a variety of DC voltage sources such as switching power supplies and primary and secondary batteries, or as burn in loads. Instruments in the PLZ Series have four operation modes: "constant current", "constant resistance", "constant voltage", and "constant power".

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PLZ1002W
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Loads - 2592936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-60-120-600 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details