Kikusui America, Inc. Digital Oscilloscope COS2020

Description
The COS2020 is a 20 MHz, 2 channel digital oscilloscope from Kikusui. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz 2 Channels Compact, light and sturdy Excellent operability High intensity CRT with high acceleration voltage High stability with less drift Trigger level auto function which makes triggering adjustment procedure unnecessary TV sync triggering Linear focus
Description
The COS2020 is a 20 MHz, 2 channel digital oscilloscope from Kikusui. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz 2 Channels Compact, light and sturdy Excellent operability High intensity CRT with high acceleration voltage High stability with less drift Trigger level auto function which makes triggering adjustment procedure unnecessary TV sync triggering Linear focus

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - COS2020 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
COS2020
Digital Oscilloscope COS2020
The COS2020 is a 20 MHz, 2 channel digital oscilloscope from Kikusui. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz 2 Channels Compact, light and sturdy Excellent operability High intensity CRT with high acceleration voltage High stability with less drift Trigger level auto function which makes triggering adjustment procedure unnecessary TV sync triggering Linear focus

The COS2020 is a 20 MHz, 2 channel digital oscilloscope from Kikusui. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 20 MHz
  • 2 Channels
  • Compact, light and sturdy
  • Excellent operability
  • High intensity CRT with high acceleration voltage
  • High stability with less drift
  • Trigger level auto function which makes triggering adjustment procedure unnecessary
  • TV sync triggering
  • Linear focus
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number COS2020
Product Name Digital Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000F4-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Handheld Oscilloscope - SHS810X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
View Details