Kikusui America, Inc. Digital Oscilloscope COR5502U

Description
The COR5502U is a 100 MHz, 2 channel digital oscilloscope from Kikusui. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Sampling Rate: 10MS/s Acquisition memory capacity: 4k word/channel Vertical Axis Resolution: 8 bits, 25 points/division Horizontal Axis Resolution: 12 bits, 400 points/division The Kikusui COR5502U is a 100 MHz, 2 Channel, Digital Oscilloscope.
Datasheet
Description
The COR5502U is a 100 MHz, 2 channel digital oscilloscope from Kikusui. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Sampling Rate: 10MS/s Acquisition memory capacity: 4k word/channel Vertical Axis Resolution: 8 bits, 25 points/division Horizontal Axis Resolution: 12 bits, 400 points/division The Kikusui COR5502U is a 100 MHz, 2 Channel, Digital Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - COR5502U - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
COR5502U
Digital Oscilloscope COR5502U
The COR5502U is a 100 MHz, 2 channel digital oscilloscope from Kikusui. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Sampling Rate: 10MS/s Acquisition memory capacity: 4k word/channel Vertical Axis Resolution: 8 bits, 25 points/division Horizontal Axis Resolution: 12 bits, 400 points/division The Kikusui COR5502U is a 100 MHz, 2 Channel, Digital Oscilloscope.

The COR5502U is a 100 MHz, 2 channel digital oscilloscope from Kikusui. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 2
  • Sampling Rate: 10MS/s
  • Acquisition memory capacity: 4k word/channel
  • Vertical Axis Resolution: 8 bits, 25 points/division
  • Horizontal Axis Resolution: 12 bits, 400 points/division

The Kikusui COR5502U is a 100 MHz, 2 Channel, Digital Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number COR5502U
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Active Tuners - MT2000E6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
HD Digital Storage Oscilloscope - SDS802X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details