The SUS Spur Gears and the SUSA Hubless Spur gears are made from 303 stainless steel gears. These gears are suitable for food applications and washdown environments. J Series configurations of the SUS Spur Gears are available
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | susa2-55j40 |
| Product Name | KHK SUSA2-55J40, Module 2, 55 Tooth, Stainless Steel Hubless Gears |
| Gear Type | Spur; Other; Spur Gears |
| Number of Teeth | 55 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Steel; Stainless; SUS303 (AISI 303) Stainless Steel |