The SSG-R Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These pinions are designed to mate with Nabtesco Gearheads.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | ssg3-34r32 |
| Product Name | KHK SSG3-34R32, Module 3, 34 Tooth, Ground Carbon Steel Speed Reducer Pinions |
| Gear Type | Spur; Other; Spur Gears |
| Number of Teeth | 34 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Features | Ground Teeth |