The SSG FA/FB Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are assembled with a locking hub for the most secure fastening to your shaft.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | ssg2-80e24 |
| Product Name | KHK SSG2-80E24, Module 2, 80 Tooth, Ground Carbon Steel Spur Gears w/Bushing |
| Gear Type | Spur; Other; Spur Gears |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Features | Ground Teeth |