KHK USA, Inc. KHK SSG2.5-60, Module 2.5, 60 Tooth, Ground Carbon Steel Spur Gears ssg2-5-60

Description
The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG Ground Spur Gears are available.
Request a Quote
Description
The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG Ground Spur Gears are available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KHK SSG2.5-60, Module 2.5, 60 Tooth, Ground Carbon Steel Spur Gears - ssg2-5-60 - KHK USA, Inc.
Mineola, NY, United States
KHK SSG2.5-60, Module 2.5, 60 Tooth, Ground Carbon Steel Spur Gears
ssg2-5-60
KHK SSG2.5-60, Module 2.5, 60 Tooth, Ground Carbon Steel Spur Gears ssg2-5-60
The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG Ground Spur Gears are available.

The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG Ground Spur Gears are available.

Supplier's Site

Technical Specifications

  KHK USA, Inc.
Product Category Gears
Product Number ssg2-5-60
Product Name KHK SSG2.5-60, Module 2.5, 60 Tooth, Ground Carbon Steel Spur Gears
Gear Type Spur; Other; Spur Gears
Number of Teeth 60
Design Metric
Pressure Angle 20°; 20 º
Features Ground Teeth
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-20R1E20, Module 520 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r1e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
KHK MSGA1-50, Module 1, 50 Tooth, Ground Alloy Steel Spur Gears - msga1-50 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 50
Design Metric
View Details
KHK AG4-30R2E19, Module 430 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r2e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
KHK AG4-45R3E30, Module 445 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-45r3e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 45
Design Metric
View Details