The SS FA Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are assembled with a locking hub for the most secure fastening to your shaft.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | ss3-54f32a |
| Product Name | KHK SS3-54F32A, Module 3, 54 Tooth, Carbon Steel Spur Gears w/Locking Hub |
| Gear Type | Spur; Other; Spur Gears |
| Number of Teeth | 54 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | S45C |