The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and J Series configurations of these Spur Gears are also available.
Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory runs out.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | ss1-56b |
| Product Name | KHK SS1-56B, Module 1, 56 Tooth, Carbon Steel Spur Gears |
| Gear Type | Spur; Other; Spur Gears |
| Number of Teeth | 56 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Steel; S45C (AISI 1045) Carbon Steel |