Popular screw gears. Additionally, gear tooth induction hardening secondary operations can be performed.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | sn3-26lj30 |
| Product Name | KHK SN3-26LJ30, Module 3, 26 Tooth, Left Hand, Carbon Steel Screw Gears |
| Gear Type | Other; Screw Gears |
| Number of Teeth | 26 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Steel; S45C (AISI 1045) Carbon Steel |