Reasonably priced ground gear, yet remachinable except for the gear teeth.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | SMSG1.5-20LJ10 |
Product Name | Module 1.5, 20 Tooth, Left Hand, Ground Carbon Steel Spiral Miter Gears |
Gear Type | Miter/Bevel |
Number of Teeth | 20 |
Design | Metric |
Pressure Angle | 20° |
Features | Ground Teeth |