Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | psa2-48j22 |
| Product Name | KHK PSA2-48J22, Module 2, 48 Tooth, Nylon Hubless Gears |
| Gear Type | Spur; Other; Spur Gears |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Nylon; MC901 Nylon |