Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | ps3-24j20 |
| Product Name | KHK PS3-24J20, Module 3, 24 Tooth, Nylon Spur Gears |
| Gear Type | Spur; Other; Spur Gears |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Nylon; MC901 Nylon |