Have excellent strength and wear resistance which allow your designs to be more compact.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | khg6-30lsj55 |
| Product Name | KHK KHG6-30LSJ55, Module 6, 30 Tooth, Left Hand, Ground Helical Gears |
| Gear Type | Helical; Other; Helical Gears |
| Number of Teeth | 30 |
| Design | Metric |
| Material | SCM440 |
| PD | 180 mm (7.09 inch) |