Have excellent strength and wear resistance which allow your designs to be more compact.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory runs out.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | khg2-5-28re22 |
| Product Name | KHK KHG2.5-28RE22, Module 2.5, 28 Tooth, Right Hand, Ground Helical Gears |
| Gear Type | Helical; Other; Helical Gears |
| Number of Teeth | 28 |
| Design | Metric |
| Features | Ground Teeth |
| Material | SCM440 |