KHK KHG2-24LE15, Module 2, 24 Tooth, Left Hand, Ground Helical Gears
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | khg2-24le15 |
| Product Name | KHK KHG2-24LE15, Module 2, 24 Tooth, Left Hand, Ground Helical Gears |
| Gear Type | Helical; Other; Helical Gears |
| Number of Teeth | 24 |
| Design | Metric |
| Features | Ground Teeth |