Economical, commonly used worm wheels that have broad utility. Available with a large selection of modules and number of teeth.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | cg2-60r1j15 |
| Product Name | KHK CG2-60R1J15, Module 2, 60 Tooth, Single Start, Right Hand, Cast Iron Worm Wheels |
| Gear Type | Other; Worm Gears |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 14.5°; 14.5 º |
| Material | Cast Iron; FC200 Cast Iron |