Aluminum bronze made products have excellent wear resistance.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | an1-15r |
| Product Name | KHK AN1-15R, Module 1, 15 Tooth, Right Hand, Aluminum-Bronze Screw Gears |
| Gear Type | Other; Screw Gears |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Aluminum; Bronze; CAC702 Aluminum Bronze (formerly JIS AℓBC2) |
| PD | 21.21 mm (0.8350 inch) |