Made of aluminum bronze, have excellent wear-resistance. Allows compact design.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | agf4-50r1e28 |
| Product Name | KHK AGF4-50R1E28, Module 4, 50 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels |
| Gear Type | Other; Worm Gears |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | CAC702 (old JIS Aℓ BC2) |