Khatod Optoelectronic Optics - Lenses PLJT1535

Description
LENS WHT 101DEG DIFF TWIST LOCK
Request a Quote
Description
LENS WHT 101DEG DIFF TWIST LOCK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLJT1535 diffuser-lens is designed for use with Xicato XSM modules, providing a solution for applications in general lighting, architectural lighting, and decorative purposes. This lens features a high diffusion flux and luminous intensity, ensuring uniform light distribution. It incorporates an integrated clip system that allows for easy assembly through a simple twist and lock mechanism, facilitating quick installation without the need for additional adaptors. The lens is available in a milky white finish and complies with UL94-V2 specifications, making it suitable for various lighting environments.

Datasheet Summary
Powered by GS/AI

The PLJT1535 diffuser-lens is designed for use with Xicato XSM modules, providing a solution for applications in general lighting, architectural lighting, and decorative purposes. This lens features a high diffusion flux and luminous intensity, ensuring uniform light distribution. It incorporates an integrated clip system that allows for easy assembly through a simple twist and lock mechanism, facilitating quick installation without the need for additional adaptors. The lens is available in a milky white finish and complies with UL94-V2 specifications, making it suitable for various lighting environments.

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1621-1069-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1621-1069-ND
Optics - Lenses 1621-1069-ND
LENS WHT 101DEG DIFF TWIST LOCK

LENS WHT 101DEG DIFF TWIST LOCK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 1621-1069-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2213699-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
Self Aligning Spacer for T-1 3/4 LED - 8341 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 6974304 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 300 x 11 x 5mm
Lead Length 300 mm (11.81 inch)
View Details