Khatod Optoelectronic Optics - Lenses PL1672UN

Description
LENS CLEAR 3.5-5.5DEG SPOT
Request a Quote
Description
LENS CLEAR 3.5-5.5DEG SPOT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The lens with part number 1621-1113-ND is designed for use with the OSRAM OSLON SQUARE light source. It is made from PMMA material, which offers a temperature operating range from -40°C to 85°C. The lens has a nominal flux of 200 lumens and achieves a maximum intensity of 12,153 candela. The maximum illuminance at a distance of 5 meters is 486 lux. The lens features a narrow viewing angle, with a C-viewing angle of 5° at 50% intensity and 11° at 10% intensity. This product is suitable for applications requiring focused light output and is intended for use in LED lighting systems. Proper handling and maintenance are recommended to preserve optical performance.

Datasheet Summary
Powered by GS/AI

The lens with part number 1621-1113-ND is designed for use with the OSRAM OSLON SQUARE light source. It is made from PMMA material, which offers a temperature operating range from -40°C to 85°C. The lens has a nominal flux of 200 lumens and achieves a maximum intensity of 12,153 candela. The maximum illuminance at a distance of 5 meters is 486 lux. The lens features a narrow viewing angle, with a C-viewing angle of 5° at 50% intensity and 11° at 10% intensity. This product is suitable for applications requiring focused light output and is intended for use in LED lighting systems. Proper handling and maintenance are recommended to preserve optical performance.

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1621-1113-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1621-1113-ND
Optics - Lenses 1621-1113-ND
LENS CLEAR 3.5-5.5DEG SPOT

LENS CLEAR 3.5-5.5DEG SPOT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 1621-1113-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7382 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796260 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 30 x 13 x 3mm
Lead Length 30 mm (1.18 inch)
View Details