The K100 series is a latching relay designed for energy management, rated for 100A at 277Vac with a 2mm contact gap and AgSnO contact material. It features a single or dual coil latching mechanism, with a coil voltage of 24Vdc for this variant, and operates within a temperature range of -40°C to +85°C. The relay has an insulation resistance of 1,000 MΩ at 500VDC and dielectric strength of 4,000 Vac between coil and contacts. It is available in a 60.0 mm × 40.0 mm × 21.0 mm outline with PCB termination. The device meets UL Approval E178562 and VDE IEC 61810-1 standards and is RoHS compliant. Electrical endurance is rated at 10,000 cycles and mechanical endurance at 100,000 cycles.
RELAY, SPST-NO, 277VAC, 100A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 16M2034 |
| Product Name | Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |