Keystone Electronics Corp.
Aluminum Female-Female Round Standoff Kit
STR-35
Description
Part Number: STR-35
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Aluminum
Shape: Round
Thread: 4-40, 6-32, 8-32
Type: Threaded Standoffs
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: STR-35
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Aluminum
Shape: Round
Thread: 4-40, 6-32, 8-32
Type: Threaded Standoffs
Request a Quote
Email Supplier
Datasheet
Suppliers
Aluminum Female-Female Round Standoff Kit
STR-35
Part Number: STR-35
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Aluminum
Shape: Round
Thread: 4-40, 6-32, 8-32
Type: Threaded Standoffs
Part Number: STR-35
- # of Pieces: 1500
- Length: 1/4 thru 1"
- Material: Aluminum
- Shape: Round
- Thread: 4-40, 6-32, 8-32
- Type: Threaded Standoffs
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
STR-35 |
|
Product Name
|
Aluminum Female-Female Round Standoff Kit |
|
Type & Shape
|
Standoff; Female / Female Standoff; Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
2 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
2 suppliers
Keystone Electronics Corp.
Mounting
Threaded; Rivet
Material
Metal; Brass; Steel
ANSI (English) Size
4-40 / 4
View Details
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
4 suppliers