Part Number: MS27249-5E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item. Subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-5E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MS27249-5E5 is a military-grade terminal board with 25 terminals per section, constructed from glass epoxy (MIL-I-24768/27 Type GEE), measuring 3.000 inches in width and 13.125 inches in length, and features five scored sections for easy separation. The board includes mounting holes in each section and uses tin/lead plated terminals per MIL-T-55155 specification. All variants in the MS27249 series are manufactured to meet MIL-SPEC MS27249.
Datasheet Summary Powered by GS/AI
MS27249-5E5 is a military-grade terminal board with 25 terminals per section, constructed from glass epoxy (MIL-I-24768/27 Type GEE), measuring 3.000 inches in width and 13.125 inches in length, and features five scored sections for easy separation. The board includes mounting holes in each section and uses tin/lead plated terminals per MIL-T-55155 specification. All variants in the MS27249 series are manufactured to meet MIL-SPEC MS27249.
Part Number: MS27249-5E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item. Subject to stock availability and minimum order requirements
Part Number: MS27249-5E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item. Subject to stock availability and minimum order requirements