Part Number: MS27249-5B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-5B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring five sections scored for easy separation, with mounting holes in each section. Constructed from MIL-I-24768/3 Type GEE or GEB material with SE12XC09 tin/lead plated terminals (non-RoHS compliant). This variant has 25 terminals per section, 50 total, and dimensions of 3.000 inches (76.2 mm) in width and 13.125 inches (333.4 mm) in length.
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring five sections scored for easy separation, with mounting holes in each section. Constructed from MIL-I-24768/3 Type GEE or GEB material with SE12XC09 tin/lead plated terminals (non-RoHS compliant). This variant has 25 terminals per section, 50 total, and dimensions of 3.000 inches (76.2 mm) in width and 13.125 inches (333.4 mm) in length.
Part Number: MS27249-5B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-5B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements