Part Number: MS27249-5B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-5B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 20 terminals in a single row, 10.500 inches (266.7 mm) in length, and 3.000 inches (76.2 mm) in width. The board is manufactured from MIL-I-24768/3 type GEB or GEE material, with SE12XC09 terminals tin/lead plated. The board is divided into five scored sections with mounting holes in each section.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 20 terminals in a single row, 10.500 inches (266.7 mm) in length, and 3.000 inches (76.2 mm) in width. The board is manufactured from MIL-I-24768/3 type GEB or GEE material, with SE12XC09 terminals tin/lead plated. The board is divided into five scored sections with mounting holes in each section.
Part Number: MS27249-5B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-5B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements