Keystone Electronics Corp. Military (MS) Terminal Board MS27249-5B3

Description
Part Number: MS27249-5B3 # of Terminals: 30 Length: 7.875 [200.0] Material: G11 Glass Exopy Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: MS27249-5B3 # of Terminals: 30 Length: 7.875 [200.0] Material: G11 Glass Exopy Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MS27249-5B3 Military Terminal Board from Keystone Electronics Corp. features a total of 30 terminals and is constructed from G11 Glass Epoxy material, compliant with MIL-I-24768/27. The board measures 7.875 inches in length and 3.000 inches in width. It utilizes turret-type terminals as specified by the 1503 standard. The product is designed for military applications and is subject to stock availability and minimum order requirements, as it is no longer a stocking item.

Datasheet Summary
Powered by GS/AI

The MS27249-5B3 Military Terminal Board from Keystone Electronics Corp. features a total of 30 terminals and is constructed from G11 Glass Epoxy material, compliant with MIL-I-24768/27. The board measures 7.875 inches in length and 3.000 inches in width. It utilizes turret-type terminals as specified by the 1503 standard. The product is designed for military applications and is subject to stock availability and minimum order requirements, as it is no longer a stocking item.

Suppliers

Company
Product
Description
Supplier Links
Military (MS) Terminal Board - MS27249-5B3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Military (MS) Terminal Board
MS27249-5B3
Military (MS) Terminal Board MS27249-5B3
Part Number: MS27249-5B3 # of Terminals: 30 Length: 7.875 [200.0] Material: G11 Glass Exopy Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: MS27249-5B3

  • # of Terminals: 30
  • Length: 7.875 [200.0]
  • Material: G11 Glass Exopy
  • Terminal Type: Turret - 1503
  • Width: 3.000 [76.2]
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number MS27249-5B3
Product Name Military (MS) Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7774-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included
View Details
GEE Turret Terminal Board - 15304 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 26
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7689-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
GEE Turret Terminal Board - 15327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details