Part Number: MS27249-5B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-5B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249 specifications, featuring five scored sections for easy separation, mounting holes in each section, and a single row of 5 terminals. The board is constructed from GEE material per MIL-I-24768/27, Type G-10, with terminals conforming to MIL-T-55155 and tin/lead plated. Dimensions are 3.000 inches (76.2 mm) in width and 2.625 inches (66.7 mm) in length.
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249 specifications, featuring five scored sections for easy separation, mounting holes in each section, and a single row of 5 terminals. The board is constructed from GEE material per MIL-I-24768/27, Type G-10, with terminals conforming to MIL-T-55155 and tin/lead plated. Dimensions are 3.000 inches (76.2 mm) in width and 2.625 inches (66.7 mm) in length.
Part Number: MS27249-5B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-5B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements