Part Number: MS27249-4E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-4E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military-grade terminal board meeting MS27249 specifications, with 20 terminals in a single row, constructed from GEB glass epoxy material, measuring 5.250 inches (133.4 mm) in length and 2.500 inches (63.5 mm) in width. The board features five scored sections for easy separation and mounting holes in each section. Terminals are SE12XC09 type, tin/lead plated, and not RoHS compliant.
Datasheet Summary Powered by GS/AI
Military-grade terminal board meeting MS27249 specifications, with 20 terminals in a single row, constructed from GEB glass epoxy material, measuring 5.250 inches (133.4 mm) in length and 2.500 inches (63.5 mm) in width. The board features five scored sections for easy separation and mounting holes in each section. Terminals are SE12XC09 type, tin/lead plated, and not RoHS compliant.
Part Number: MS27249-4E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-4E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements