Part Number: MS27249-4B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-4B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 10 terminals in a single row, 2.625 in (66.7 mm) length, 2.500 in (63.5 mm) width, and scored for easy separation into sections. The board is manufactured from GEB or GEE material per MIL-I-24768/27, with tin/lead plated terminals per MIL-T-55155, and mounting holes in each section. The part is non-RoHS compliant.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 10 terminals in a single row, 2.625 in (66.7 mm) length, 2.500 in (63.5 mm) width, and scored for easy separation into sections. The board is manufactured from GEB or GEE material per MIL-I-24768/27, with tin/lead plated terminals per MIL-T-55155, and mounting holes in each section. The part is non-RoHS compliant.
Part Number: MS27249-4B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-4B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements