Part Number: MS27249-3E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-3E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MS27249-3E2 is a military-grade terminal board compliant with MS27249 specifications, featuring 20 terminals arranged in a single row with a length of 5.250 in. (133.4 mm) and a width of 2.000 in. (50.8 mm). The board is constructed from GEE material, MIL-I-24768/27 Type G-10, rated for a maximum temperature of 300°F (155°C). Terminals are tin/lead plated per MIL-T-55155 and are non-RoHS compliant. The board is scored into five sections for easy separation and includes mounting holes in each section.
Datasheet Summary Powered by GS/AI
MS27249-3E2 is a military-grade terminal board compliant with MS27249 specifications, featuring 20 terminals arranged in a single row with a length of 5.250 in. (133.4 mm) and a width of 2.000 in. (50.8 mm). The board is constructed from GEE material, MIL-I-24768/27 Type G-10, rated for a maximum temperature of 300°F (155°C). Terminals are tin/lead plated per MIL-T-55155 and are non-RoHS compliant. The board is scored into five sections for easy separation and includes mounting holes in each section.
Part Number: MS27249-3E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-3E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements