Part Number: MS27249-3B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-3B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 15 terminals per row, 2.000 inch width, 7.875 inch length, and scored sections for easy separation. Constructed of GEB or GEE material as per MIL-I-24768/27, with tin/lead plated terminals meeting MIL-T-55155. Mounting holes provided in each section.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 15 terminals per row, 2.000 inch width, 7.875 inch length, and scored sections for easy separation. Constructed of GEB or GEE material as per MIL-I-24768/27, with tin/lead plated terminals meeting MIL-T-55155. Mounting holes provided in each section.
Part Number: MS27249-3B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-3B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements