Keystone Electronics Corp. Military (MS) Terminal Board MS27249-3B2

Description
Part Number: MS27249-3B2 # of Terminals: 20 Length: 5.250 [133.4] Material: G11 Glass Exopy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: MS27249-3B2 # of Terminals: 20 Length: 5.250 [133.4] Material: G11 Glass Exopy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military terminal board compliant with MS27249 specifications, designed for easy separation into five scored sections with mounting holes in each. Constructed from glass epoxy material certified to MIL-I-24768/27 Type GEE, with tin/lead plated terminals meeting MIL-T-55155. The part has 20 terminals arranged in a single row with a board length of 10.500 inches (266.7 mm) and a width of 2.000 inches (50.8 mm).

Datasheet Summary
Powered by GS/AI

Military terminal board compliant with MS27249 specifications, designed for easy separation into five scored sections with mounting holes in each. Constructed from glass epoxy material certified to MIL-I-24768/27 Type GEE, with tin/lead plated terminals meeting MIL-T-55155. The part has 20 terminals arranged in a single row with a board length of 10.500 inches (266.7 mm) and a width of 2.000 inches (50.8 mm).

Suppliers

Company
Product
Description
Supplier Links
Military (MS) Terminal Board - MS27249-3B2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Military (MS) Terminal Board
MS27249-3B2
Military (MS) Terminal Board MS27249-3B2
Part Number: MS27249-3B2 # of Terminals: 20 Length: 5.250 [133.4] Material: G11 Glass Exopy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: MS27249-3B2

  • # of Terminals: 20
  • Length: 5.250 [133.4]
  • Material: G11 Glass Exopy
  • Terminal Type: Turret - 1503
  • Width: 2.000 [50.8]
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number MS27249-3B2
Product Name Military (MS) Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Strip Insulator, 8 position - 4404 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
Quick Fit Terminal Strip - 4119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 8
View Details
Terminals - Screw Connectors - 36-7698-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details