Part Number: MS27249-3B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-3B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MS27249-3B1 Military Terminal Board from Keystone Electronics Corp. features a length of 2.625 inches (66.7 mm) and a width of 2.000 inches (50.8 mm). It is constructed from G11 Glass Epoxy material, compliant with MIL-I-24768/27, and is designed to operate at a maximum temperature of 300°F (155°C). The board includes 10 turret terminals, type 1503, which are staked in all except the end mounting holes. This terminal board is manufactured according to military specifications MS27249 and can be modified with different materials or terminals upon request. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.
Datasheet Summary Powered by GS/AI
The MS27249-3B1 Military Terminal Board from Keystone Electronics Corp. features a length of 2.625 inches (66.7 mm) and a width of 2.000 inches (50.8 mm). It is constructed from G11 Glass Epoxy material, compliant with MIL-I-24768/27, and is designed to operate at a maximum temperature of 300°F (155°C). The board includes 10 turret terminals, type 1503, which are staked in all except the end mounting holes. This terminal board is manufactured according to military specifications MS27249 and can be modified with different materials or terminals upon request. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.
Part Number: MS27249-3B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-3B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements