Part Number: MS27249-2E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-2E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 20 terminals arranged in a single row, 10.500 inches long, 1.500 inches wide, and constructed from GEE (Glass Epoxy, MIL-I-24768/27, Type G-10) material. The board is scored into five sections for easy separation and includes mounting holes in each section. Terminals are SE12XC09 type, tin/lead plated, and non-RoHS compliant.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 20 terminals arranged in a single row, 10.500 inches long, 1.500 inches wide, and constructed from GEE (Glass Epoxy, MIL-I-24768/27, Type G-10) material. The board is scored into five sections for easy separation and includes mounting holes in each section. Terminals are SE12XC09 type, tin/lead plated, and non-RoHS compliant.
Part Number: MS27249-2E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-2E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements