Part Number: MS27249-2E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-2E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specification, with 10 terminals in a single row, fabricated from GEE material (MIL-I-24768/27, Type G-10), measuring 2.625 inches in length and 1.500 inches in width, featuring scored sections for easy separation and mounting holes in each section. Terminals are SE12XC09 type with tin/lead plating, non-RoHS compliant.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specification, with 10 terminals in a single row, fabricated from GEE material (MIL-I-24768/27, Type G-10), measuring 2.625 inches in length and 1.500 inches in width, featuring scored sections for easy separation and mounting holes in each section. Terminals are SE12XC09 type with tin/lead plating, non-RoHS compliant.
Part Number: MS27249-2E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-2E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements