Part Number: MS27249-2B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-2B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board with 25 terminals per section, 5 sections scored for easy separation, and mounting holes in each section, conforming to MS27249 specification. Board material is MIL-I-24768/27 Type GEB, terminals are SE12XC09 with tin/lead plating per MIL-T-55155, non-RoHS compliant. Dimensions are 1.500 inch width, 13.125 inch length, and 0.125 inch thickness.
Datasheet Summary Powered by GS/AI
Military terminal board with 25 terminals per section, 5 sections scored for easy separation, and mounting holes in each section, conforming to MS27249 specification. Board material is MIL-I-24768/27 Type GEB, terminals are SE12XC09 with tin/lead plating per MIL-T-55155, non-RoHS compliant. Dimensions are 1.500 inch width, 13.125 inch length, and 0.125 inch thickness.
Part Number: MS27249-2B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-2B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements