Part Number: MS27249-2B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: Glass Epoxy
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-2B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: Glass Epoxy
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board with 15 terminals per row, 30 total terminals, constructed from glass epoxy per MIL-I-24768/27, mounted with tin/lead plated terminals per MIL-T-55155. Dimensions are 7.875 inches (200.0 mm) in length and 1.500 inches (38.1 mm) in width. The board is scored into five sections for easy separation and features mounting holes in each section. Complies with military specification MS27249.
Datasheet Summary Powered by GS/AI
Military terminal board with 15 terminals per row, 30 total terminals, constructed from glass epoxy per MIL-I-24768/27, mounted with tin/lead plated terminals per MIL-T-55155. Dimensions are 7.875 inches (200.0 mm) in length and 1.500 inches (38.1 mm) in width. The board is scored into five sections for easy separation and features mounting holes in each section. Complies with military specification MS27249.
Part Number: MS27249-2B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: Glass Epoxy
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-2B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: Glass Epoxy
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements