Part Number: MS27249-2B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: Glass Epoxy
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-2B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: Glass Epoxy
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 20 terminals arranged in a single row, 5.250 inches (133.4 mm) in length, 1.500 inches (38.1 mm) in width, and fabricated from glass epoxy per MIL-I-24768/27 Type GEE. The board is scored into five sections for easy separation and has mounting holes in each section. Terminals are SE12XC09 per MIL-T-55155 with tin/lead plating, and are not RoHS compliant.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 20 terminals arranged in a single row, 5.250 inches (133.4 mm) in length, 1.500 inches (38.1 mm) in width, and fabricated from glass epoxy per MIL-I-24768/27 Type GEE. The board is scored into five sections for easy separation and has mounting holes in each section. Terminals are SE12XC09 per MIL-T-55155 with tin/lead plating, and are not RoHS compliant.
Part Number: MS27249-2B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: Glass Epoxy
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-2B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: Glass Epoxy
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements