Part Number: MS27249-2B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-2B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to specification MS27249, with 10 terminals arranged in a single row, measuring 2.625 in (66.7 mm) in length and 1.500 in (38.1 mm) in width. The board is manufactured from glass epoxy material (MIL-I-24768/27, Type GEB) with tin/lead plated terminals per MIL-T-55155, and features scored sections for easy separation and mounting holes in each section.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to specification MS27249, with 10 terminals arranged in a single row, measuring 2.625 in (66.7 mm) in length and 1.500 in (38.1 mm) in width. The board is manufactured from glass epoxy material (MIL-I-24768/27, Type GEB) with tin/lead plated terminals per MIL-T-55155, and features scored sections for easy separation and mounting holes in each section.
Part Number: MS27249-2B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-2B1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements