Part Number: MS27249-1E5
# of Terminals: 25
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-1E5
# of Terminals: 25
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board designed for applications requiring modularity and easy separation, compliant with MS27249 specification. Constructed with glass epoxy material (MIL-I-24768/27 Type GEE), it features 25 terminals arranged in a single row with a length of 13.125 inches (333.4 mm) and a width of 0.500 inch (12.7 mm). The board is scored into five sections, each with individual mounting holes. Terminals are tin/lead plated per MIL-T-55155 and are non-RoHS compliant.
Datasheet Summary Powered by GS/AI
Military terminal board designed for applications requiring modularity and easy separation, compliant with MS27249 specification. Constructed with glass epoxy material (MIL-I-24768/27 Type GEE), it features 25 terminals arranged in a single row with a length of 13.125 inches (333.4 mm) and a width of 0.500 inch (12.7 mm). The board is scored into five sections, each with individual mounting holes. Terminals are tin/lead plated per MIL-T-55155 and are non-RoHS compliant.
Part Number: MS27249-1E5
# of Terminals: 25
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-1E5
# of Terminals: 25
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements