Part Number: MS27249-1E2
# of Terminals: 10
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-1E2
# of Terminals: 10
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal boards are manufactured to MS27249 specifications, featuring scored sections for easy separation and mounting holes in each section. The MS27249-1E2 is a glass epoxy (GEE) board with 10 terminals, a length of 5.250 in. (133.4 mm), a width of 0.500 in. (12.7 mm), and terminals plated with tin/lead per MIL-T-55155. The board material is MIL-I-24768/27 Type GEE.
Datasheet Summary Powered by GS/AI
Military terminal boards are manufactured to MS27249 specifications, featuring scored sections for easy separation and mounting holes in each section. The MS27249-1E2 is a glass epoxy (GEE) board with 10 terminals, a length of 5.250 in. (133.4 mm), a width of 0.500 in. (12.7 mm), and terminals plated with tin/lead per MIL-T-55155. The board material is MIL-I-24768/27 Type GEE.
Part Number: MS27249-1E2
# of Terminals: 10
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-1E2
# of Terminals: 10
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements