Part Number: MS27249-1B3
# of Terminals: 15
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-1B3
# of Terminals: 15
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring 15 terminals in a single row with a length of 7.875 in. (200.0 mm) and a width of 0.500 in. (12.7 mm). The board is made of GEE or GEB material per MIL-I-24768/27, with terminals conforming to MIL-T-55155 and tin/lead plating. The board is scored into five sections for easy separation and includes mounting holes in each section.
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring 15 terminals in a single row with a length of 7.875 in. (200.0 mm) and a width of 0.500 in. (12.7 mm). The board is made of GEE or GEB material per MIL-I-24768/27, with terminals conforming to MIL-T-55155 and tin/lead plating. The board is scored into five sections for easy separation and includes mounting holes in each section.
Part Number: MS27249-1B3
# of Terminals: 15
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-1B3
# of Terminals: 15
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements