Part Number: MS27249-1B2
# of Terminals: 10
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-1B2
# of Terminals: 10
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specifications, with 10 terminals arranged in a single row, 5.250 inches (133.4 mm) in length, 0.500 inch (12.7 mm) in width, and scored for easy separation into sections. The board is manufactured from MIL-I-24768/27 Type GEE material with SE12XC09 terminals tin/lead plated. Mounting holes are provided in each section.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specifications, with 10 terminals arranged in a single row, 5.250 inches (133.4 mm) in length, 0.500 inch (12.7 mm) in width, and scored for easy separation into sections. The board is manufactured from MIL-I-24768/27 Type GEE material with SE12XC09 terminals tin/lead plated. Mounting holes are provided in each section.
Part Number: MS27249-1B2
# of Terminals: 10
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-1B2
# of Terminals: 10
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements