Keystone Electronics Corp. Double Turret Terminal Board 15442

Description
Part Number: 15442 # of Terminals: 24 Length: 3.687 [93.6] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15442 # of Terminals: 24 Length: 3.687 [93.6] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal boards are designed for providing multiple connection points in electrical assemblies, with 12 terminals per side and a single row of terminals. The part number 15442 corresponds to a board with a width of 1.125 in (28.6 mm), a length of 3.687 in (93.6 mm), and a terminal spacing of 0.812 in (20.6 mm). It is constructed from paper base electrical (PBE) material complying with MIL-I-24768/20, Type XP, with a maximum temperature rating of 250°F (121°C). Terminals are brass, tin-plated per MIL-T-10727, and staked in all mounting holes except the ends. A glass epoxy (GEE) version is available as 15542.

Datasheet Summary
Powered by GS/AI

Double turret terminal boards are designed for providing multiple connection points in electrical assemblies, with 12 terminals per side and a single row of terminals. The part number 15442 corresponds to a board with a width of 1.125 in (28.6 mm), a length of 3.687 in (93.6 mm), and a terminal spacing of 0.812 in (20.6 mm). It is constructed from paper base electrical (PBE) material complying with MIL-I-24768/20, Type XP, with a maximum temperature rating of 250°F (121°C). Terminals are brass, tin-plated per MIL-T-10727, and staked in all mounting holes except the ends. A glass epoxy (GEE) version is available as 15542.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15442 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15442
Double Turret Terminal Board 15442
Part Number: 15442 # of Terminals: 24 Length: 3.687 [93.6] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15442

  • # of Terminals: 24
  • Length: 3.687 [93.6]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1573
  • Width: 1.125 [28.6]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15442
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7689-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Double Turret Terminal Board - 15543 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details